EN
  • EN
  • DE

L6590ED013TR

Part No L6590ED013TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT OVP OCP 8MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 6.5 V to 18 V
Duty Cycle 70%
Frequency - Switching 65kHz
Power (Watts) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-Mini DIP
Mounting Through Hole
Win Source Part Number 205920-L6590ED013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6590ED013TR CAD Model

Description

The L6590ED013TR is a high-performance device from STMicroelectronics, renowned for its expertise in semiconductor solutions. This product is part of STMicroelectronics' extensive range of power management integrated circuits, designed to cater to the demanding needs of modern electronic applications.

At the heart of the L6590ED013TR is a sophisticated controller chip that is engineered to manage and optimize power distribution within electronic systems. It is particularly suited for applications that require efficient AC-DC conversion, making it an ideal choice for power supplies in consumer electronics, industrial systems, and telecommunication devices.

Key Features

  • Advanced power management and control capabilities
  • Enhanced energy efficiency for AC-DC power conversion
  • Compact surface-mount package for space-constrained applications
  • Robust thermal performance and reliability
  • Compliance with international safety and environmental standards

Applications

The L6590ED013TR is versatile and can be implemented in a variety of applications. Its primary use is in the design of switch-mode power supplies (SMPS), where it helps to achieve high efficiency and stable operation. It is also suitable for use in adapters, off-line battery chargers, and power supply units for consumer electronics such as TVs, PCs, and gaming consoles. In the industrial sector, it can be found in automated control systems, power distribution units, and energy management systems.

Technical Specifications

The device comes in a Tape & Reel (TR) package, facilitating automated assembly processes for high-volume production. It is designed to operate over a wide range of input voltages and frequencies, providing flexibility in various power network conditions. Moreover, it incorporates multiple protection features to ensure safe operation under fault conditions, such as overcurrent, overvoltage, and thermal shutdown.

For detailed technical specifications, reference should be made to the official datasheet provided by STMicroelectronics, which offers comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2817 $59.9438
33+ $3.5133 $115.9389
51+ $3.4035 $173.5785
71+ $3.2938 $233.8598
91+ $3.1839 $289.7349
122+ $2.8545 $348.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,616 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess