EN
  • EN
  • DE

L6574DTR-PL

Part No L6574DTR-PL
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068477-L6574DTR-PL
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6574DTR-PL CAD Model

Description

The L6574DTR-PL is a high-performance electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to cater to the needs of advanced lighting solutions, specifically tailored for fluorescent lamp ballasts. The L6574DTR-PL is part of STMicroelectronics' extensive range of lighting control products that combine energy efficiency with high reliability.

Key Features

  • Preheat and Dimming Capabilities: The L6574DTR-PL comes equipped with preheat and dimming functions, ensuring that fluorescent lamps have an extended lifespan and can be adjusted for ambient lighting conditions.
  • High Voltage Capability: With its ability to handle high voltages, the device is suitable for a wide range of applications, ensuring compatibility with various lighting fixtures and systems.
  • Integrated Functions: This component integrates several functions that simplify circuit design, such as a half-bridge driver and oscillator, which reduces the number of external components required.
  • Energy Efficient: The L6574DTR-PL is designed to be energy efficient, helping to reduce power consumption and cost, while also contributing to a lower environmental impact.

Applications

The L6574DTR-PL is ideal for a variety of lighting applications, including:

  • Fluorescent lamp ballasts for residential and commercial lighting
  • Emergency lighting systems
  • Energy-saving and high-efficiency lighting fixtures

Package and Quality

The L6574DTR-PL is available in a compact SO-16N package, which is well-suited for space-constrained applications. STMicroelectronics ensures that this product meets the highest quality standards, with rigorous testing and validation processes in place. The device's reliability and performance are backed by STMicroelectronics' commitment to excellence in product manufacturing.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, via the STMicroelectronics website. Additionally, STMicroelectronics provides dedicated support from their team of experts to assist with product integration and troubleshooting.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess