EN
  • EN
  • DE

L6565DTRLF

Part No L6565DTRLF
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068473-L6565DTRLF
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6565DTRLF CAD Model

Description

STMicroelectronics L6565DTRLF - Quasi-Resonant SMPS Controller

The L6565DTRLF is a state-of-the-art quasi-resonant SMPS (Switched-Mode Power Supply) controller integrated circuit produced by STMicroelectronics. This advanced controller is designed to drive high-efficiency power conversion in a compact package, making it an ideal choice for a wide range of applications. The device incorporates innovative features that enable power supply designers to achieve optimal performance in their designs, particularly for applications such as off-line battery chargers, adapters, and a variety of consumer and industrial electronic products.

At the heart of the L6565DTRLF is the quasi-resonant zero-voltage switching (ZVS) topology, which reduces switching losses by ensuring that the power MOSFET is switched off at the point of zero load current. This feature significantly enhances overall efficiency, especially when combined with the device's multi-mode operation capability, which automatically adjusts the operating mode between quasi-resonant, pulse frequency modulation (PFM), and green-mode depending on the load condition. This ensures high efficiency over a wide range of load conditions.

To further improve energy savings, the L6565DTRLF is equipped with a proprietary green-mode function that reduces the operating frequency under light-load conditions, minimizing standby power consumption. Additionally, the built-in high-voltage startup circuit ensures a rapid and reliable startup sequence, reducing the stress on system components.

With a wide supply voltage range, the L6565DTRLF is versatile and can be used in various power supply configurations. It also features numerous protection mechanisms, including overload protection, overvoltage protection, and a built-in soft-start function, which contribute to the safe operation and longevity of the power supply unit.

The L6565DTRLF's package is designed for easy integration into a variety of circuit layouts, ensuring that it can be used in a broad spectrum of power applications. Its robust design, coupled with STMicroelectronics' reputation for quality and reliability, makes the L6565DTRLF a preferred choice for designers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess