EN
  • EN
  • DE

L6565DTR

Part No L6565DTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback T/R 8-Pin SO N / IC CTCLR PWM SMPS CM UVLO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13.5V
Supply Voltage - Operating 10.3 V to 18 V
Fault Protection Current Limiting
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 018290-L6565DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L6565
Introduction Date December 17, 2001
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6565DTR CAD Model

Description

The L6565DTR is a cutting-edge power management integrated circuit (IC) from STMicroelectronics, designed to facilitate efficient and reliable control for switch-mode power supplies. This versatile controller IC is particularly well-suited for quasi-resonant ZVS (Zero Voltage Switching) flyback converters, which are commonly used in a wide array of electronic applications such as LCD monitors, TVs, and power adapters for portable devices.

Key Features

  • Quasi-Resonant Operation: The device operates in a quasi-resonant mode, which reduces electromagnetic interference (EMI) and improves efficiency by minimizing switching losses.
  • Proprietary ZVS Control: The L6565DTR employs STMicroelectronics' proprietary ZVS control algorithm, enabling soft-switching and thus extending the life of power supply components.
  • Multi-Mode Functionality: It features a multi-mode operation capability, transitioning seamlessly between quasi-resonant, green-mode, and fixed-frequency operation to optimize efficiency across different load conditions.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures a reduced startup time and lower standby power consumption.
  • Burst-Mode Operation: In low-power conditions, the IC enters a burst-mode operation to maintain high efficiency at light loads and to minimize standby power consumption.
  • Protection Features: Comprehensive protection features include overvoltage, overload, and overcurrent protections, as well as a thermal shutdown, to ensure safe and reliable operation under all conditions.

Applications

The L6565DTR is perfect for developing power supplies for consumer electronics where efficiency and power conservation are of paramount importance. Its advanced features make it an ideal choice for designers seeking to create eco-friendly and energy-saving solutions without compromising on performance.

Package and Availability

The device is available in a compact SO-8 package, which is suitable for space-constrained applications. The L6565DTR is also provided in tape and reel packaging, making it ideal for high-volume production. With its robust design and advanced features, the L6565DTR from STMicroelectronics represents a state-of-the-art solution for modern power management challenges.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7727 $50.2255
160+ $0.6340 $101.4400
245+ $0.6142 $150.4790
340+ $0.5944 $202.0960
440+ $0.5746 $252.8240
585+ $0.5151 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess