Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX349
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213290-MAX349EAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX349EAP CAD Model

Description

The MAX349EAP from Maxim Integrated is a highly versatile and precision-engineered analog multiplexer that offers exceptional performance for a wide range of applications. Designed as an 8-channel single-ended or dual 4-channel differential multiplexer, it is ideal for use in systems that require multiple input signals to be routed to a single processing unit or output device.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of 100 ohms max, which ensures minimal signal attenuation and preserves signal integrity.
  • Low Leakage Current: With a low leakage current of only 2nA at +25°C, the MAX349EAP minimizes the impact on the rest of the circuit, making it suitable for precision applications.
  • Single-Supply Operation: It operates from a single +5V supply, or dual ±5V supplies, providing flexibility in various circuit configurations.
  • Fast Switching: The device boasts fast switching speeds (t<sub>ON = 175ns, t<sub>OFF = 145ns), allowing for rapid signal changes and efficient data processing.
  • Low Crosstalk: Excellent crosstalk performance of -86dB at 1MHz ensures minimal interference between channels.
  • ESD Protection: It includes ESD protection diodes to all logic inputs, enhancing the robustness of the device against electrostatic discharges.

Applications:

The MAX349EAP is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Process control
  • Medical equipment
  • Test equipment

Package and Quality:

Encased in a 20-pin SSOP package, the MAX349EAP offers a compact footprint for space-constrained applications. The device is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance under varying environmental conditions. Maxim Integrated's commitment to quality means that the MAX349EAP is manufactured to the highest standards, providing dependable and consistent operation for critical applications.

You May Also Be Interested in

Renesas Electronics America
Ultra Low ON-Resistance, Low-Voltage, Single Supply, Dual 4 to 1 Analog Multiplexer | IC SWITCH DUAL 4X1 16UTQFN
Lowest to $7.6927
ECAD model for ISL54058IRUZ-T
Maxim Integrated
Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
Need more? Email Us
ECAD model for MAX349EAP
Analog Devices Inc.
4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER DUAL 4X1 16TSSOP
Lowest to $3.6669
ECAD model for ADG1309BRUZ
Texas Instruments
SINGLE-CHANNEL 10-ΩSPST ANALOG SWITCH
Lowest to $0.8756
ECAD model for MAX4594DCKR
ON Semiconductor
Analog Multiplexer/ Demultiplexer | IC MUX/DEMUX DUAL 4X1 16SOIC
Need more? Email Us
ECAD model for MC74LVX4052D
Analog Devices Inc.
4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
Lowest to $14.2557
ECAD model for ADG509FBRN
Vishay
Single 4:1 Low rON Multiplexers
Need more? Email Us
ECAD model for DG2034DQ-T1-E3
Maxim Integrated
Precision, Quad, SPDT, CMOS Analog Switch | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $8.7503
ECAD model for MAX333AEUP
Analog Devices Inc.
High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Lowest to $6.2214
ECAD model for ADG5433WBRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention