EN
  • EN
  • DE

L6563ATR

Part No L6563ATR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 50μA
Supply Voltage - Operating 10.3 V to 22 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018285-L6563ATR
Family Name L6563
Introduction Date November 13, 2004
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6563ATR CAD Model

Description

The L6563ATR from STMicroelectronics is a cutting-edge Power Factor Correction (PFC) controller operating in Transition Mode (TM). It is specifically designed to construct robust and efficient power supply units, and is particularly suited for applications that require compliance with the international standard IEC61000-3-2 for Harmonic Current Emission.

This advanced PFC controller is part of STMicroelectronics' commitment to providing energy-saving solutions by enhancing the power factor of electronic systems, thereby reducing energy waste and improving the overall efficiency of applications such as switched-mode power supplies (SMPS), lighting systems, and other AC-DC converters.

One of the standout features of the L6563ATR is its proprietary Multi-Mode operation, which allows the device to automatically adjust its operating mode from Transition Mode to DCM (Discontinuous Conduction Mode) at light load, thus optimizing efficiency across a wider range of operating conditions. Additionally, the device includes a special function that reduces the PFC pre-regulator input power consumption when the load is very low or zero, further enhancing the efficiency for "green" performance.

The L6563ATR comes with a range of protective features, ensuring safe operation under various conditions. These include over-voltage protection, which shuts down the PFC pre-regulator when the output voltage exceeds a programmable threshold, and a disable function that turns off the PFC pre-regulator during burst-mode operation in the downstream DC-DC converter to minimize power consumption during standby. Moreover, a totem-pole output stage with high current capability allows for direct drive of the power MOSFET, simplifying the design and reducing external component count.

Manufactured in a SO-14 package, the L6563ATR is designed for ease of integration into a variety of power applications. Its robustness, flexibility, and energy efficiency make it an ideal choice for designers looking to create high-performance power supply systems with a reduced environmental impact.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support materials available on the STMicroelectronics website.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1098 $55.4900
110+ $0.9106 $100.1660
175+ $0.8821 $154.3675
235+ $0.8537 $200.6195
305+ $0.8252 $251.6860
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,604 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess