Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500, StarCore
Utilized IC / Part BSC9131
Mounting Type Fixed
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1218993-PSC9131RDB
Ultra Librarian 3D Model Ultra Librarian PSC9131RDB CAD Model

Description

NXP PSC9131RDB Product Overview

The NXP PSC9131RDB is a robust development board designed to facilitate the evaluation and development of applications based on the PSC9131 QorIQ P1 family of communication processors. This versatile platform is engineered to support a wide range of networking and industrial applications, making it an ideal solution for developers looking to leverage the power and efficiency of NXP's processors.

Key Features

  • Processor: The heart of the PSC9131RDB is the PSC9131 processor, which is a part of the QorIQ P1 family. This processor is built on Power Architecture technology and is optimized for low-power and high-performance applications.
  • Memory: The development board comes with ample memory, including DDR3 SDRAM, NOR flash, and NAND flash, providing developers with the flexibility to run complex applications and manage large data sets.
  • Connectivity: With a variety of communication interfaces such as Gigabit Ethernet, USB, and PCI Express, the PSC9131RDB ensures seamless connectivity options for a multitude of networking scenarios.
  • Software Support: NXP offers a comprehensive suite of software and tools to support the PSC9131RDB, including Linux BSP, device drivers, and application examples. This allows for rapid development and testing of custom applications.
  • Expansion Options: The development board is equipped with expansion headers and connectors, making it easy to add additional modules and peripherals to extend its capabilities.
  • Debugging Features: On-board debugging features such as JTAG interface and trace ports are provided to facilitate troubleshooting and streamline the development process.

Applications

The PSC9131RDB can be used in a variety of applications, including but not limited to:

  • Enterprise and home networking equipment like routers and switches
  • Industrial control and automation systems
  • Wireless infrastructure such as base station controllers
  • General purpose embedded computing

Overall, the NXP PSC9131RDB development board is a powerful tool for engineers and developers looking to harness the capabilities of the QorIQ P1 series processors. Its comprehensive feature set and expandability make it a versatile platform suitable for a wide array of applications in the networking and industrial domains.

You May Also Be Interested in

Microchip Technology
MPLAB EVAL BRD / MPLAB® PIC® MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DV164036
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Analog Devices Inc.
EZ-KIT LITE ADSP-CM407F/CM408F / ADSP-CM407F, ADSP-CM408F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM408F-EZLITE
Microchip Technology
EVAL BOARD FOR SAM DA1 / SAMDA1J16A Microcontroller Evaluation Kit 0.032MHz CPU Win 7/Win XP
Need more? Email Us
ECAD model for ATSAMDA1-XPRO
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3063
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3062
Infineon Technologies
CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY3214-PSOCEVALUSB
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
ECAD model for MCB900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention