Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN L64
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology DMOS
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 3A
Voltage - Supply 3.3V, 5V
Voltage - Load 8V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Base Product Number L6472
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843957-L6472H
Ultra Librarian 3D Model Ultra Librarian L6472H CAD Model

Description

The L6472H from STMicroelectronics is a state-of-the-art, fully integrated microstepping motor driver with a motion engine and SPI interface, designed to drive bipolar stepper motors with unparalleled precision and ease. As part of the dSPIN family, it stands out for its advanced features and performance, making it an ideal choice for a wide range of applications requiring precise motor control.

Key Features

  • Operating Voltage Range: The device operates on a supply voltage ranging from 8 to 45 V, providing the flexibility to be used in various application scenarios.
  • Output Current Capacity: It can deliver up to 3 A of output current, ensuring robust performance for a variety of stepper motors.
  • Advanced Microstepping: With up to 1/16 microstepping resolution, the L6472H allows for smooth and precise motor movement, which is critical for applications that demand high position accuracy.
  • Integrated Motion Engine: The device features a built-in motion engine that offloads the host controller, simplifying the implementation of complex motion profiles with minimal software overhead.
  • SPI Interface: The Serial Peripheral Interface (SPI) enables easy configuration and control while allowing for daisy-chaining of multiple devices for multi-motor applications.
  • Overcurrent, Overtemperature, and Undervoltage Protection: These built-in protection features ensure the reliability and longevity of both the motor driver and the motor itself.
  • Non-Dissipative Overcurrent Detection: This feature provides an additional layer of protection that prevents damage from overcurrent conditions without the loss of power.

Applications

The L6472H is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Office Automation (Printers, Scanners)
  • ATM and Cash Handling Machines
  • Textile, Sewing Machines
  • Robotics and Factory Automation
  • Medical Equipment
  • Vending and Slot Machines

In summary, the L6472H from STMicroelectronics represents a cutting-edge solution for precise and efficient stepper motor control, providing designers with a highly integrated, feature-rich driver that simplifies the development of sophisticated motor control systems.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.9705
ECAD model for FU6861Q
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 3.3-5V 44PQFP / POWER DRIVER FOR STEPPER MOTORS
Lowest to $174.4361
ECAD model for TMC2660-PA
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $23.9394
ECAD model for DRV8242SQRHLRQ1
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T
National Semiconductor (TI)
BRUSH DC MOTOR CONTROLLER
Need more? Email Us
ECAD model for LM4570LQX/NOPB
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
ON Semiconductor
LV8809 - 3 PHASE MOTOR DRIVER
Need more? Email Us
ECAD model for LV8809J-AH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4091 $62.0455
10+ $10.1819 $101.8190
16+ $9.8637 $157.8192
21+ $9.5455 $200.4555
28+ $9.2273 $258.3644
37+ $8.2728 $306.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,825 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention