Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174463-FM207A
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM207A CAD Model

Description

The FM207A is a rectifier diode manufactured by Rectron Semiconductor. It's a single rectifier diode, designed to convert alternating current (AC) into direct current (DC). This type of diode is a fundamental component in various electronic circuits, particularly in power supplies and signal processing applications.

Applications

  • AC-to-DC Power Supplies: Used to convert AC voltage from the mains into DC voltage required by electronic devices.
  • Adapters: Found in AC adapters for charging various electronic devices like phones, laptops, and other portable electronics.
  • Battery Chargers: Used in charging circuits to rectify the AC signal and provide DC current for charging batteries.
  • Voltage Rectification: Used in circuits requiring voltage rectification, such as in signal demodulation or noise reduction.
  • Polarity Protection: Can be used for polarity protection to prevent damage from incorrect power supply connections.

Features

  • High Surge Current Capability: Designed to handle high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency in power conversion.
  • High Reverse Voltage Capability: Can withstand high reverse voltages without breakdown, ensuring reliability in various circuit conditions.
  • Fast Switching Speed: Offers fast switching characteristics, suitable for use in high-frequency circuits.
  • Compact Design: Available in a compact package for easy integration into space-constrained applications.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient conversion of AC to DC, minimizing power loss and maximizing energy utilization.
  • Reliable Operation: Offers reliable and stable performance in a variety of operating conditions.
  • Overvoltage Protection: Helps protect sensitive electronic components from overvoltage situations.
  • Improved Circuit Performance: Contributes to improved overall circuit performance by providing a stable DC voltage source.
  • Easy to Integrate: Simplifies circuit design and assembly due to its compact size and standard pinout.

Additional Details

For detailed specifications, refer to the official datasheet from Rectron Semiconductor for the FM207A. Key parameters to consider are the maximum forward current, peak reverse voltage, forward voltage drop, and operating temperature range. Proper heat sinking may be necessary for applications with high forward current to prevent overheating and ensure long-term reliability. It is important to verify the suitability of this diode for a specific application based on its electrical characteristics and operating environment. Consult the device's datasheet for comprehensive information.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A
Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention