Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 14.6 V to 16.6 V
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 107665-L6384D013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6384D013TR CAD Model

Description

Product Overview: L6384D013TR by STMicroelectronics

The L6384D013TR is a high-voltage half-bridge driver manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. Designed to drive N-channel power MOSFETs or IGBTs, this driver is a key component in a variety of power conversion and motor control applications.

Key Features

  • High-Voltage Capability: The L6384D013TR can handle high voltages, making it suitable for applications requiring up to 600V, thus providing a wide range of operational flexibility.
  • Integrated Bootstrap Diode: With an integrated high-voltage bootstrap diode, it simplifies the design and reduces the external component count, enhancing system reliability and reducing overall cost.
  • dV/dt Immunity: The device offers excellent immunity against dV/dt transients, ensuring stable operation under fast switching conditions and protecting the device against potential malfunctions.
  • Advanced Protection Features: It includes features such as UVLO (Under Voltage Lock Out) on both the high-side and low-side sections, protecting the device and the system from operating under insufficient power supply conditions.
  • CMOS/TTL Compatible Inputs: The input logic is compatible with both CMOS and TTL levels, providing flexibility in interfacing with various control circuits and microcontrollers.
  • Matched Delay Times: The L6384D013TR offers matched delay times for both turn-on and turn-off, ensuring consistent and predictable switching behavior.

Applications

The L6384D013TR is versatile and can be used in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Controllers
  • DC-DC Converters
  • Power Inverters
  • Class-D Audio Amplifiers

Quality and Reliability

STMicroelectronics ensures that the L6384D013TR meets the highest standards of quality and reliability. It is designed to perform in harsh environments and is tested to comply with rigorous industrial specifications. The device is available in a SO-8 package, providing a compact solution for space-constrained applications.

Overall, the L6384D013TR is a robust and efficient half-bridge driver that offers designers a reliable solution for high-voltage driving applications.

You May Also Be Interested in

Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9042 $67.8150
175+ $0.7426 $129.9550
270+ $0.7193 $194.2110
375+ $0.6960 $261.0000
485+ $0.6727 $326.2595
645+ $0.6028 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,100 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention