The L6283-1.3 from STMicroelectronics is a state-of-the-art electronic component designed for high-performance applications requiring precise motor control and efficient power management. This product is part of STMicroelectronics’ extensive portfolio of integrated circuits dedicated to driving both small and large motors in a variety of industrial and consumer applications.
Key Features
- Integrated Dual Full-Bridge Driver: The L6283-1.3 integrates two full-bridge drivers capable of driving two DC motors or one stepper motor, offering design flexibility and reducing the need for additional components.
- Advanced Power Management: With its built-in power management features, the L6283-1.3 ensures efficient use of power, contributing to the overall energy efficiency of the system it is implemented in.
- High Voltage Capability: The device operates at a high voltage range, making it suitable for applications that require robust performance under varying electrical conditions.
- Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the product.
Applications
The versatility of the L6283-1.3 makes it ideal for a wide range of applications. These include:
- Robotics
- Automated Guided Vehicles (AGVs)
- 3D Printers
- CNC Machines
- Office Automation
Technical Specifications
The L6283-1.3 boasts impressive technical specifications that make it a top choice for designers and engineers:
- Operating Voltage Range: up to 48V
- Output Current: up to several Amperes per channel
- Package: PowerSSO with exposed pad for enhanced thermal dissipation
- Programming and Control: Compatible with standard microcontroller interfaces
STMicroelectronics' commitment to innovation is evident in the L6283-1.3, offering a combination of performance, efficiency, and reliability. Whether for industrial automation or consumer electronics, the L6283-1.3 is engineered to meet the demands of the most challenging motor control applications.