EN
  • EN
  • DE

L3G4ISTR

Part No L3G4ISTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72599-L3G4ISTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L3G4ISTR CAD Model

Description

The L3G4ISTR from STMicroelectronics is a cutting-edge, MEMS motion sensor that offers a three-axis digital output gyroscope, enabling advanced motion sensing capabilities for a wide range of applications. With its compact design and high-performance features, it is particularly suitable for mobile and handheld devices, gaming controllers, and virtual reality headsets, as well as for industrial applications requiring precise motion detection and control.

Key Features

  • Three-Axis Angular Rate Sensor: The L3G4ISTR can measure rates of rotation around the pitch, roll, and yaw axes with high precision, making it ideal for implementing complex motion-tracking algorithms.
  • Wide Measurement Range: This gyroscope offers a flexible range of full-scale measurements, which can be programmed according to the needs of the specific application, ensuring accurate data across different dynamic conditions.
  • High Resolution: The device boasts a high-resolution output, allowing for the detection of minute changes in angular velocity, which is critical for applications that require fine movement control or stabilization.
  • Embedded Temperature Sensor: An integrated temperature sensor compensates for drift, ensuring the gyroscope maintains accuracy across varying environmental conditions.
  • Low-Power Consumption: Designed with power efficiency in mind, the L3G4ISTR is optimal for battery-powered devices, where prolonged operational life is essential.
  • Programmable Interrupts: The gyroscope includes programmable interrupts that provide immediate notification of motion detection events, which is particularly useful for wake-up functions in low-power applications.
  • I2C/SPI Digital Interface: With both I2C and SPI interfaces, the L3G4ISTR offers versatility in communication with microcontrollers and processors, facilitating easy integration into various system designs.

Applications

The STMicroelectronics L3G4ISTR is ideal for a host of applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Robotics
  • Gaming and Virtual Reality Devices
  • Industrial Control Systems

In conclusion, the L3G4ISTR gyroscope is a highly versatile and reliable component that provides the necessary precision for advanced motion tracking and control in a multitude of modern electronic devices.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6625 $58.6000
39+ $3.0053 $117.2067
60+ $2.9106 $174.6360
83+ $2.8170 $233.8110
107+ $2.7235 $291.4145
142+ $2.4417 $346.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess