EN
  • EN
  • DE

L6219DSTR-LF

Part No L6219DSTR-LF
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292284-L6219DSTR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6219DSTR-LF CAD Model

Description

The L6219DSTR-LF from STMicroelectronics is a robust, versatile motor driver designed to drive both winding of a bipolar stepper motor or bidirectionally control two DC motors. The L6219DSTR-LF is part of STMicroelectronics' extensive range of motor drivers that are known for their reliability and performance.

Key Features

  • Integrated Dual H-Bridges: The device features dual full H-bridges which make it capable of driving a wide range of stepping motors from printers, plotters to other computer peripherals and office automation equipment.
  • High Voltage Capability: With an operating voltage range from 10V to 52V, the L6219DSTR-LF can handle a broad spectrum of motors and power requirements, making it highly adaptable for various applications.
  • High Output Current: It can deliver up to 750 mA per channel, ensuring that it can drive motors with moderate to high current demands.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect against over-temperature conditions, ensuring long-term reliability and safety.
  • Low Saturation Voltage: The low saturation voltage of the output stages improves efficiency and allows for cooler operation.
  • Non-Dissipative Overcurrent Protection: This feature helps to prevent damage to the motor driver in the event of an overcurrent condition.
  • Cross-Conduction Protection: Logic to prevent simultaneous conduction of the transistors in an H-bridge (shoot-through) is included to enhance the safety and reliability of the device.

Applications

The L6219DSTR-LF is ideal for driving both windings of a bipolar stepper motor, which makes it suitable for a wide range of precision motion control applications. These applications include but are not limited to:

  • 3D Printers
  • Automated Teller Machines (ATMs)
  • Robotics
  • Office Automation Machines
  • Textile Machines
  • Factory Automation Systems

With its comprehensive protection features and high-performance capabilities, the L6219DSTR-LF motor driver is a reliable solution for designers looking to enhance their motor control systems.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess