EN
  • EN
  • DE

L6207PD013TR

Part No L6207PD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 36POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors, Voltage Regulators
Load Type Inductive
Technology DMOS
Rds On (Typ) 300 mOhm
Channel Output Current 2.8A
Current - Peak Output 5.6A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 018261-L6207PD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6207PD013TR CAD Model

Description

STMicroelectronics L6207PD013TR Motor Driver

The L6207PD013TR from STMicroelectronics is a high-performance dual full-bridge driver that is designed to drive bipolar stepper motors or bidirectional control of two DC motors. This integrated circuit is housed in a PowerSO-36 package and is part of the L6207 series known for its efficiency and reliability in motor control applications.

With an operating voltage range from 8V to 52V, the L6207PD013TR is versatile enough to cater to a wide array of applications. It boasts an impressive output current capability of up to 2.8A, making it suitable for driving a large range of motor sizes. Furthermore, the device integrates all the circuitry needed to drive motors with simple directional and speed control inputs.

The driver features cross-conduction protection, thermal shutdown, and non-dissipative overcurrent protection, ensuring the safety and longevity of both the driver and the motors it controls. Its internal synchronous rectification control circuitry significantly improves power efficiency, especially at low speeds, which is a critical feature for battery-powered applications.

One of the key advantages of the L6207PD013TR is its ease of use. It requires minimal external components, reducing the complexity of the design and the overall bill of materials. The device also supports microstepping operation, enabling precise control of stepper motors, which is essential for applications that require fine positioning and smooth motion profiles.

Applications for the L6207PD013TR are diverse and include industrial automation, robotics, office automation equipment, and consumer electronics. Whether it's controlling the precise movement in a 3D printer or managing the motors in an automated conveyor system, this motor driver is an excellent choice for designers looking for a reliable and efficient solution.

The L6207PD013TR is available in tape and reel packaging, making it suitable for high-volume production and automated assembly processes. With its robust feature set and STMicroelectronics' reputation for quality, this motor driver is a solid choice for any motor control solution.

You May Also Be Interested in

Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1708 $55.0248
14+ $7.5248 $105.3472
21+ $7.2896 $153.0816
29+ $7.0545 $204.5805
37+ $6.8193 $252.3141
50+ $6.1139 $305.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess