EN
  • EN
  • DE

MIC2544-1YMM

Part No MIC2544-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-MSOP / USB Power Switch Single 5.5V 0.1A to 1.5A 8-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 003478-MIC2544-1YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC2544
Introduction Date June 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2544-1YMM CAD Model

Description

Microchip Technology's MIC2544-1YMM: A Robust USB Power Distribution Switch

The MIC2544-1YMM from Microchip Technology is a high-quality, integrated circuit designed for managing power distribution in USB applications. This device is specifically tailored for situations where a single USB port requires power switching and distribution, ensuring that connected devices receive the necessary power without overloading the system.

Key Features of MIC2544-1YMM:

  • Programmable Current Limiting: The MIC2544-1YMM offers an adjustable current limit feature, which provides designers with the flexibility to set the maximum current their USB port can deliver. This is crucial for protecting both the power source and the connected device from potential damage caused by excessive current.
  • High-Side Switch: As a high-side switch, this device allows for the power to be controlled on the positive side of the load, simplifying the ground connection and reducing the risk of ground loops, which can cause interference in sensitive electronics.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism ensures that the device remains protected against overheating. In the event of an over-temperature condition, the MIC2544-1YMM will automatically shut down, thus preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at dangerously low voltages, which can be harmful to both the switch and the connected devices.
  • Fast Short-Circuit Response: In the event of a short circuit, the device responds swiftly to limit the duration of the fault condition, thereby protecting the circuitry from prolonged exposure to high currents.

Applications:

The MIC2544-1YMM is ideal for a variety of applications where USB power distribution is required. It is particularly suited for:

  • USB hubs
  • Desktop and laptop computers
  • Peripheral power management
  • Hot-swap environments

With its robust feature set and reliable performance, the MIC2544-1YMM is a smart choice for designers looking to enhance the safety and efficiency of their USB power distribution systems. Manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors, this product stands as a testament to the company's commitment to quality and innovation.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3006 $52.0240
85+ $1.2167 $103.4195
130+ $1.1748 $152.7240
185+ $1.0909 $201.8165
240+ $1.0489 $251.7360
300+ $1.0070 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess