EN
  • EN
  • DE

L4981CDT12

Part No L4981CDT12
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292216-L4981CDT12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4981CDT12 CAD Model

Description

STMicroelectronics L4981CDT12 Power Factor Correction Controller

The L4981CDT12 from STMicroelectronics is a sophisticated Power Factor Correction (PFC) controller designed for a wide range of applications that demand high power efficiency and reliability. This controller is part of the L4981 series and is specifically tailored for continuous conduction mode (CCM) to enhance the power factor of the electronic systems it is integrated into.

With its robust design, the L4981CDT12 helps in minimizing the total harmonic distortion (THD) of the input current, thereby ensuring compliance with international power quality standards. This feature is particularly important for applications connected to the power grid, where power factor and THD are critical parameters.

This controller integrates numerous features that make it a versatile choice for engineers designing power supply units, including switch mode power supplies (SMPS), and other power conversion applications. It offers a wide operating voltage range, which allows for flexible design options to accommodate various input voltages. Additionally, the L4981CDT12 boasts an average current mode PWM control, which contributes to stable and efficient operation under varying load conditions.

Protection features are also a key aspect of the L4981CDT12, as it includes over-voltage, under-voltage, and over-current protection, safeguarding the system against potential damage from abnormal operating conditions. Its built-in soft-start capability prevents inrush current at startup, which is critical for the longevity of the electronic components.

The L4981CDT12 is available in a compact package, making it suitable for space-constrained applications without compromising on performance. Its thermal performance is optimized for a wide range of operating temperatures, ensuring reliable operation even in challenging environmental conditions.

In summary, the L4981CDT12 from STMicroelectronics is a high-performance PFC controller that offers efficiency, versatility, and protection for advanced power management solutions. Its integration into power systems leads to enhanced power factor, reduced THD, and adherence to global power standards, making it an excellent choice for engineers looking to improve the energy efficiency and reliability of their designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess