EN
  • EN
  • DE

SY100EL16VBKC

Part No SY100EL16VBKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256431-SY100EL16VBKC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBKC CAD Model

Description

Microchip Technology's SY100EL16VBKC: A High-Speed Differential Receiver

The SY100EL16VBKC, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to delivering high-performance semiconductor solutions. This differential receiver is a vital component for applications requiring the rapid and reliable transfer of digital signals across a differential input to a single-ended output.

Key Features

  • High-Speed Performance: The SY100EL16VBKC operates at exceptional speeds, making it suitable for high-frequency applications. It can handle data rates that are significantly higher than traditional CMOS and TTL devices.
  • Differential Design: With its differential input structure, the device offers improved noise immunity and is capable of receiving signals with low amplitude, which is critical in environments with high electrical noise.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs of the SY100EL16VBKC ensure fast switching times and reduced power consumption, which is essential for high-speed digital circuits.
  • Power Supply Flexibility: It is designed to work with a wide range of power supplies, typically from 3.3V to 5V, providing versatility in different system designs and ensuring compatibility with various logic standards.
  • Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for use in environments that experience temperature extremes.

Applications

The SY100EL16VBKC is ideal for a myriad of applications where speed and signal integrity are paramount. These include, but are not limited to:

  • High-speed communication systems
  • Data transmission circuits
  • Signal processing
  • Automated test equipment
  • Pulse-shaping circuits

Reliability and Quality Assurance

Microchip Technology ensures that the SY100EL16VBKC meets the highest standards of reliability and quality. Each device undergoes rigorous testing and quality control measures to guarantee performance under the most demanding conditions. Users can trust this differential receiver to provide consistent and dependable service as a part of their electronic systems.

Overall, the SY100EL16VBKC from Microchip Technology is an exceptional choice for designers looking to enhance the speed and integrity of their digital signal processing while maintaining flexibility and reliability in their system design.

You May Also Be Interested in

Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess