EN
  • EN
  • DE

SY100EL16VBZI-TR

Part No SY100EL16VBZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VBZI TR,SY100EL16VBZI TR,SY100EL16VBZITR,SY100EL16VBZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256455-SY100EL16VBZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBZI-TR CAD Model

Description

The SY100EL16VBZI-TR is a high-performance differential receiver from Microchip Technology, designed to meet the demanding requirements of communication and data processing applications. This device is part of the Precision Edge® series, which is renowned for its high-speed and low-power operation. The SY100EL16VBZI-TR is specifically tailored for systems that require precise timing and reliability, making it an ideal solution for a variety of applications including networking, telecommunications, and high-speed computing.

Key Features:

  • High-Speed Performance: The device is capable of handling clock frequencies up to 3.2 GHz and data rates up to 5 Gbps, ensuring it can support the fastest communication protocols and data transfer requirements.
  • Differential Inputs: With LVPECL (Low Voltage Positive Emitter Coupled Logic) differential inputs, the SY100EL16VBZI-TR offers excellent noise immunity and minimizes signal crosstalk, which is critical in high-speed data environments.
  • Fail-Safe Input: The receiver provides a fail-safe feature that ensures a known logic high output if the inputs are left open, enhancing the system's reliability.
  • Power Supply: It operates on a 3.3V or 5V power supply, providing flexibility in system power design and compatibility with a wide range of other components.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.
  • Package: The SY100EL16VBZI-TR is available in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

The versatility of the SY100EL16VBZI-TR makes it suitable for a broad array of applications. It is commonly used in clock distribution systems, high-speed data acquisition, serial data transmission, and signal restoration tasks. Its robust design also makes it an excellent choice for industrial control systems, test equipment, and avionics.

Whether you are designing a sophisticated communication system or upgrading an existing data processing setup, the SY100EL16VBZI-TR from Microchip Technology offers the performance, reliability, and features necessary to meet your high-speed application requirements.

You May Also Be Interested in

ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess