EN
  • EN
  • DE

L4931C25

Part No L4931C25
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068407-L4931C25
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4931C25 CAD Model

Description

STMicroelectronics L4931C25 Low Dropout Voltage Regulator

The L4931C25 from STMicroelectronics is a robust, high-efficiency low dropout (LDO) voltage regulator designed to maintain a stable output voltage even under varying input voltage and load conditions. With its ability to provide a constant 2.5V output voltage, this voltage regulator is an ideal power management solution for a wide range of electronic applications where power efficiency and reliability are crucial.

One of the key features of the L4931C25 is its low dropout voltage, which ensures that the regulator can maintain its output voltage with a minimal difference between the input and output voltages. This makes it particularly suitable for battery-powered devices, where maximizing battery life is of paramount importance. The L4931C25 can support an input voltage range from 2.5V to 20V, offering flexibility for various power supply designs.

The device is capable of delivering up to 250mA of output current, which suffices for low-power applications such as microcontrollers, sensors, and other sensitive electronic components. Additionally, the L4931C25 comes with built-in protection features, including thermal shutdown and current limiting, which safeguard the device and the connected load from potential damage due to overheating or excessive current draw.

Another advantage of the L4931C25 is its very low quiescent current, which contributes to its high power efficiency by minimizing the power consumed when the device is in a standby state. This characteristic is particularly valuable in portable and battery-operated devices, where power conservation is critical to prolonging operational life.

The L4931C25 is available in multiple package options, including TO-92, DPAK, and SO-8, providing designers with the flexibility to choose the best fit for their specific board layout and space requirements. Its wide operating temperature range ensures reliable performance across various environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics markets.

In summary, the L4931C25 low dropout voltage regulator from STMicroelectronics is a high-performance, reliable, and energy-efficient solution for a broad array of electronic applications where stable voltage regulation is essential.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess