Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Lead Free Yes
Maximum Operating Temperature 130 °C
Min Operating Temperature 0 °C
Nominal Supply Current 8 mA
Operating Supply Voltage 5.25 V
RoHS Compliant
Win Source Part Number 1029979-L3235-D2/TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L3235-D2/TR CAD Model

Description

The L3235-D2/TR is a cutting-edge integrated circuit from STMicroelectronics, designed for a wide range of applications requiring high-performance data processing and power management. This versatile chip is part of STMicroelectronics' long-standing tradition of providing innovative semiconductor solutions to the electronics industry.

Key Features

  • High Integration: The L3235-D2/TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Efficient Power Management: With advanced power management features, this device ensures efficient use of power, which is crucial for battery-operated devices and energy-saving applications.
  • Robust Performance: Engineered to deliver reliable performance under a wide range of operating conditions, the L3235-D2/TR is suitable for industrial, automotive, and consumer applications.
  • Flexible Interface Options: The chip includes a variety of interface options to connect with other components in a system, making it a versatile choice for complex designs.

Applications

The L3235-D2/TR is designed to be used in a multitude of applications, including but not limited to:

  • Power supply units
  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The L3235-D2/TR is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and proven manufacturing process, this IC provides the reliability that designers need to build long-lasting and dependable products.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design guides to facilitate the integration of the L3235-D2/TR into their projects. STMicroelectronics also provides dedicated support from its team of technical experts to assist with any design challenges that may arise.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
ECAD model for JS29F16G08FANB1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for KXPC8245LZU333D
Lucent
Need more? Email Us
ECAD model for L8581AAE
Mini-Circuits
VCO, 5V Tuning, 24-29MHz, SM
Need more? Email Us
ECAD model for JTOS-50P+
Amd
Need more? Email Us
ECAD model for L256ML123RI
Samsung
Need more? Email Us
ECAD model for K7P403622M-HC19
Texas Instruments
LM98725 3 CH 16-BIT 81 MSPS AFE / 3 Channel AFE 16 Bit 755 mW 56-TSSOP
Lowest to $27.3287
ECAD model for LM98725CCMT/NOPB
LSI Computer Systems
Need more? Email Us
ECAD model for L1A1878
Texas Instruments
Need more? Email Us
ECAD model for JD54174BEA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention