EN
  • EN
  • DE

L3100B1

Part No L3100B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72545-L3100B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L3100B1 CAD Model

Description

The L3100B1 from STMicroelectronics is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide array of applications requiring efficient power control and distribution. This high-performance product is engineered to provide a reliable and compact power solution, making it ideal for space-constrained applications.

Key Features

  • High Efficiency: The L3100B1 boasts a high level of efficiency, which is crucial for reducing heat dissipation and improving the overall performance and longevity of the device it powers.
  • Versatile Voltage Ranges: It supports a broad range of input and output voltage levels, making it suitable for various electronic applications, from consumer electronics to industrial systems.
  • Advanced Protection: The device includes multiple protection features such as over-current, over-voltage, short-circuit, and thermal shutdown, ensuring the safety and reliability of the end application.
  • Small Form Factor: The L3100B1 comes in a compact package, allowing for seamless integration into tight spaces without compromising on power or efficiency.

Applications

The versatile nature of the L3100B1 makes it an excellent choice for a wide range of applications, including:

  • Portable and wearable devices
  • Smart home systems
  • Automotive electronics
  • Power supply modules
  • Industrial controls

Technical Specifications

STMicroelectronics has designed the L3100B1 with the following technical specifications:

  • Input Voltage Range: 3.3 to 18 V
  • Output Voltage Range: 1.2 to 12 V
  • Maximum Output Current: 2 A
  • Operating Temperature Range: -40 to 125°C
  • Package Type: QFN

For detailed technical data and application support, customers are encouraged to refer to the L3100B1 datasheet and contact STMicroelectronics' technical support team.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L3100B1 is manufactured in state-of-the-art facilities, ensuring that it meets the stringent quality and reliability standards expected from a leading semiconductor provider.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess