EN
  • EN
  • DE

L298P013TR

Part No L298P013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 20POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Half Bridge (4)
Applications DC Motors, Relays, Solenoids, Stepper Motors
Interface Logic
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Operating Supply Voltage 4.5 V ~ 7 V
Voltage - Load 4.8 V ~ 46 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting SMD
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-20
Manufacturer Homepage www.st.com
Win Source Part Number 710683-L298P013TR
Family Name L298
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L298P013TR CAD Model

Description

The L298P013TR from STMicroelectronics is a powerful dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and stepping motors. It's an integrated monolithic circuit housed in a 15-lead Multiwatt package. The device is designed to provide bidirectional drive currents of up to 2A at voltages from 4.8 V to 46 V.

Key Features

  • Operating Voltage Range: The L298P013TR operates efficiently across a wide range of voltages, from 4.8 V to 46 V, making it versatile for various applications.
  • High Current Output: It can handle peak currents of up to 2A per channel or 4A max for the entire package, with the capability to withstand surge currents up to 3A.
  • Low Saturation Voltage: The device features low saturation voltage, reducing power dissipation and improving efficiency.
  • Overtemperature Protection: It includes intrinsic overtemperature protection, ensuring the device remains safe under extreme operating conditions.
  • Logical "0" Input Voltage up to 1.5 V: The driver accepts TTL logic signals, with logical "0" input voltage up to 1.5 V (high-noise immunity).

Applications

The versatility of the L298P013TR makes it suitable for a wide array of applications, including:

  • Stepper Motor Controllers
  • DC Motor Drivers
  • Robotics and Automation Systems
  • Position and Velocity Servomechanisms
  • Factory Automation Equipment

Product Details

The L298P013TR is available in a 15-pin Multiwatt package, ensuring robustness and ease of mounting on a printed circuit board. The package also provides heat sinking to manage thermal performance. Its design is optimized for simplified circuitry with fewer external components, making it a go-to solution for driving motors in a compact and efficient manner.

With the L298P013TR, STMicroelectronics continues to deliver high-quality, reliable solutions for the control of inductive loads in embedded systems. Whether for educational projects, hobbyist applications, or industrial machinery, this motor driver stands out for its performance and durability.

You May Also Be Interested in

Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8021 $52.2189
22+ $4.7607 $104.7354
33+ $4.6120 $152.1960
45+ $4.4632 $200.8440
58+ $4.3144 $250.2352
78+ $3.8681 $301.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess