EN
  • EN
  • DE

L2293Q

Part No L2293Q
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDG DRV 600MA 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Package Tray
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, Relays, Solenoids, Stepper Motors
Interface Logic
Load Type Inductive
Current - Output / Channel 600mA
Current - Peak Output 1.2A
Voltage - Supply 2.8V ~ 36V
Voltage - Load 2.8V ~ 36V
Temperature Range - Operating -20°C ~ 125°C (TJ)
Fault Protection Over Temperature
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number L2293
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827103-L2293Q
Ultra Librarian 3D Model Ultra Librarian L2293Q CAD Model

Description

The L2293Q from STMicroelectronics is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This advanced product is part of STMicroelectronics' extensive portfolio of electronic components that cater to a wide range of industrial, automotive, and consumer electronics markets.

Key Features

  • High Precision: The L2293Q offers exceptional accuracy and stability, ensuring reliable performance for critical applications.
  • Robust Power Handling: With its ability to manage significant power levels, this IC is suitable for demanding environments and applications.
  • Energy Efficiency: Designed with energy conservation in mind, the L2293Q helps reduce power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Compact Design: The small footprint of the L2293Q allows for its integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the L2293Q makes it ideal for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Automotive electronics

Technical Specifications

The L2293Q is built with cutting-edge technology, featuring:

  • Advanced thermal management capabilities
  • Highly integrated circuitry for reduced external component count
  • Protection features such as over-current, over-voltage, and thermal shutdown

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L2293Q is no exception and is manufactured in state-of-the-art facilities, ensuring that each component meets stringent requirements for performance and longevity.

Support and Resources

Customers can access a comprehensive range of support tools and resources for the L2293Q, including datasheets, application notes, and design guides. STMicroelectronics also provides technical support and design assistance to help integrate the L2293Q into your next project successfully.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4374 $52.0618
17+ $6.1025 $103.7425
26+ $5.9118 $153.7068
35+ $5.7211 $200.2385
46+ $5.5304 $254.3984
61+ $4.9583 $302.4563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,176 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess