EN
  • EN
  • DE

L05172TR

Part No L05172TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72241-L05172TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L05172TR CAD Model

Description

The L05172TR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32 L0 series, which is renowned for its exceptional energy efficiency and performance. Designed for a wide range of applications, this microcontroller is particularly well-suited for use in low-power devices and battery-operated applications due to its ultra-low-power consumption.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes equipped with up to 64 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for complex applications.
  • Energy Efficiency: Features multiple low-power modes including Stop, Standby, and Shutdown to ensure minimal power consumption during idle periods.
  • ADC: Includes a 12-bit analog-to-digital converter with up to 19 channels, providing precise measurement for analog signals.
  • Timers: Offers a variety of timers including a basic timer, a low-power timer, and multiple general-purpose timers for flexible timing operations.
  • Communication Interfaces: Boasts a rich set of communication interfaces such as I2C, USART, SPI, and USB 2.0 Full Speed, facilitating connectivity with other devices and peripherals.
  • Operating Voltage: Supports a wide operating voltage range from 1.65 to 3.6 V, making it versatile for different power environments.
  • Package: Available in a compact 32-pin package, allowing for space-saving designs in tight form factors.

Applications

The L05172TR microcontroller is ideal for a variety of applications, including but not limited to:

  • Wearable devices
  • Internet of Things (IoT) nodes
  • Medical devices and healthcare sensors
  • Smart home automation
  • Energy management systems
  • Portable electronics

With its robust feature set and low power consumption, the STMicroelectronics L05172TR microcontroller is an excellent choice for designers looking to create efficient, high-performance, and cost-effective products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess