EN
  • EN
  • DE

ESDA6V1-4F1

Part No ESDA6V1-4F1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description QUAD TRANSIL ARRAY FOR ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260257-ESDA6V1-4F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-4F1 CAD Model

Description

The ESDA6V1-4F1 from STMicroelectronics is a state-of-the-art Transil™ diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD). As a member of STMicroelectronics' ESD Protection Devices, this component is specifically engineered to safeguard data lines and other circuits against the detrimental effects of ESD.

This versatile protection device features a quad monolithic suppressor with each diode protecting one line. It is capable of dissipating ESD strikes at the maximum level defined in the IEC 61000-4-2 international standard. With its low clamping voltage and low leakage current, the ESDA6V1-4F1 is an ideal choice for high-speed data line protection in a variety of applications.

The ESDA6V1-4F1 comes in a compact SOT-143 package, which is suitable for use in space-constrained applications. Its small footprint makes it an excellent choice for portable devices where board space is at a premium. Despite its diminutive size, the ESDA6V1-4F1 does not compromise on performance. It offers a peak pulse power of 200 W (8/20µs waveform) and a low clamping voltage, thereby ensuring robust protection for sensitive circuits.

The device's very low capacitance makes it particularly suited for protecting high frequency data lines such as USB 2.0, HDMI, LVDS, and others. It is also characterized by a very low leakage current, which is critical for battery-powered devices where power conservation is key.

STMicroelectronics has designed the ESDA6V1-4F1 to meet the needs of a wide range of applications. It is commonly used in mobile phones, computers, printers, and other consumer electronics. The reliability and efficiency of this ESD suppressor make it a go-to solution for engineers looking to enhance the durability and longevity of their electronic products.

In summary, the ESDA6V1-4F1 is a highly efficient, space-saving solution for ESD protection. Its combination of low capacitance, high surge capability, and low leakage current ensures that it provides the highest level of protection for today's sensitive electronic devices.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess