EN
  • EN
  • DE

ITA6V1U1RL

Part No ITA6V1U1RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL ARRAY FOR DATALINE PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series ITA, TRANSIL
Packaging Reel - TR
Type Zener
Bidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 6.51V
Maximum Clamping Voltage 12V
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General
Capacitance @ Frequency 1500pF @ 1MHz
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190862-ITA6V1U1RL
Manufacturer Homepage www.st.com
Family Name ITA6V1U1
Introduction Date February 02, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA6V1U1RL CAD Model

Description

Product Overview: STMicroelectronics ITA6V1U1RL Transient Voltage Suppressor

The ITA6V1U1RL from STMicroelectronics is a top-notch Transient Voltage Suppressor (TVS) designed to protect sensitive electronic circuits from voltage spikes and transients. This device is an essential component for any application requiring robust protection against overvoltage conditions that can arise from surges, electrostatic discharge (ESD), and other voltage disturbances.

Key Features

  • Stand-off Voltage: The ITA6V1U1RL offers a stand-off voltage of 6.1V, making it suitable for a variety of circuits operating at similar nominal voltages.
  • Peak Pulse Power: With its capacity to handle peak pulse power of up to 200W (for 10/1000μs pulse), this device ensures reliable protection against high energy transients.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode minimizes the stress on the protected component during a transient event, thus ensuring enhanced longevity and reliability.
  • Low Leakage Current: Its low leakage current characteristic is crucial for maintaining energy efficiency and preventing unnecessary power dissipation.
  • Fast Response Time: The ITA6V1U1RL boasts an exceptionally fast response time to transient events, providing immediate protection upon detection of a surge.
  • Package: The device comes in a small and convenient SOD-123FL package, which is ideal for space-constrained applications.

Applications

The ITA6V1U1RL is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and other portable devices
  • Industrial control systems requiring stable operation in the presence of electrical noise
  • Networking equipment, providing protection for Ethernet and telecom interfaces
  • Automotive electronics, where reliability and durability are paramount
  • Power supply circuits that need safeguarding from voltage transients

With its combination of performance, reliability, and small form factor, the ITA6V1U1RL is a smart choice for designers looking to enhance the durability and longevity of their electronic products against harsh electrical environments.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2731 $50.9240
100+ $1.0446 $104.4600
150+ $1.0119 $151.7850
205+ $0.9793 $200.7565
265+ $0.9466 $250.8490
355+ $0.8487 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess