EN
  • EN
  • DE

ISP1704AET

Part No ISP1704AET
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 070225-ISP1704AET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1704AET CAD Model

Description

The ISP1704AET is a cutting-edge USB transceiver chip designed by STMicroelectronics, a leader in semiconductor solutions. This highly integrated device is tailored to meet the robust demands of USB 2.0 high-speed data transfer, offering a versatile solution for a variety of applications including mobile phones, PDAs, digital cameras, and portable media players.

The ISP1704AET supports both full-speed (12 Mbps) and high-speed (480 Mbps) data rates, ensuring compatibility with a wide range of USB peripherals. Its low power consumption makes it an ideal choice for battery-powered devices, where power efficiency is crucial. The transceiver is also optimized for low electromagnetic interference (EMI), which reduces the potential for signal disruption in sensitive electronics.

Key Features:

  • Compliance with USB 2.0 standard for high-speed data transfer.
  • Integrated pull-up and pull-down resistors to ensure proper USB termination.
  • On-chip charge pump for generating 5V from a 3.3V supply, eliminating the need for an external 5V supply.
  • Battery charger detection, facilitating faster device charging.
  • Enhanced ESD protection, safeguarding the device from electrostatic discharges.
  • Low-power operation and an ultra-small package footprint.

Applications:

  • Mobile and smart phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Other USB-enabled devices

The ISP1704AET transceiver is available in a compact QFN package, which not only saves space on the PCB but also allows for efficient thermal management. Its built-in oscillator and PLL circuitry reduce the need for external components, simplifying the design and reducing the overall bill of materials.

With its comprehensive feature set and STMicroelectronics' reputation for reliability, the ISP1704AET is an excellent choice for designers looking to incorporate USB functionality into their next-generation electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW, 1:6 CRYSTAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $4.8972
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Frequency Generator and Integrated Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess