EN
  • EN
  • DE

ISP1704AETTM

Part No ISP1704AETTM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 070226-ISP1704AETTM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1704AETTM CAD Model

Description

The ISP1704AETTM is a cutting-edge USB transceiver chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored for mobile and portable devices where efficient and reliable USB communication is essential.

Key Features

  • USB 2.0 Compliance: The ISP1704AETTM is fully compliant with the Universal Serial Bus 2.0 specification, ensuring compatibility with a wide range of USB-enabled devices.
  • High-Speed Data Transfer: Capable of handling high-speed data transfer rates of up to 480 Mbps, this transceiver is ideal for applications requiring fast data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1704AETTM is suitable for battery-powered applications, contributing to longer battery life and reduced energy costs.
  • Integrated ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the USB interface against common electrostatic damage.
  • Small Form Factor: The compact size of the ISP1704AETTM makes it an excellent choice for space-constrained applications, without compromising on functionality or performance.

Applications

The ISP1704AETTM is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Units
  • Personal Digital Assistants (PDAs)

Technical Specifications

The ISP1704AETTM operates over a wide temperature range and comes in a Pb-free, RoHS-compliant package. It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation in addition to high-speed mode, making it a highly adaptable solution for various USB interface needs.

Conclusion

STMicroelectronics' ISP1704AETTM USB transceiver is a robust and reliable component that encapsulates high-speed data transfer, low power consumption, and durability in a compact package. It is an ideal USB interface solution for designers and manufacturers aiming to enhance the connectivity features of their mobile and portable devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
1-TO-5 DIFFERENTIAL-TO-3.3V LVPECL PLL CLOCK DRIVER W/DYNAMIC CLOCK SWITCH
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess