EN
  • EN
  • DE

RT3050F

Part No RT3050F
Manufacturer Ralink
Catalog HOT - SALES and EOL Components (Q - R)
Description SOC RT305x MIPS24KEc 11nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ralink
Win Source Part Number 299962-RT3050F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RT3050
Ultra Librarian 3D Model Ultra Librarian RT3050F CAD Model

Description

The RT3050F is a highly integrated Wi-Fi System-on-Chip (SoC) designed by Ralink (now MediaTek). It combines a 802.11n MAC/baseband, a 2.4 GHz radio, and a high-performance MIPS 24KEc processor core, along with various peripheral interfaces. This SoC is suitable for low-power, cost-effective wireless applications.

Applications:

  • Wireless routers
  • Wireless repeaters
  • IP cameras
  • Smart home devices
  • Wireless network adapters

Features:

  • Integrated 802.11n MAC/baseband and 2.4 GHz radio
  • MIPS 24KEc processor core
  • Supports data rates up to 150 Mbps
  • Multiple peripheral interfaces (UART, GPIO, Ethernet MAC)
  • Advanced security features (WEP, WPA, WPA2)

Benefits:

  • Cost-effective solution for Wi-Fi connectivity
  • Low power consumption for battery-powered devices
  • High integration reduces external component count
  • Flexible configuration options for various applications
  • Robust security features protect wireless network

Additional Details:

The RT3050F is designed to meet the demands of modern wireless networking applications, offering a balance of performance, power efficiency, and cost. The MIPS 24KEc processor core provides sufficient processing power for handling network protocols and application-specific tasks. The integrated radio transceiver supports a wide range of channels and modulation schemes, ensuring compatibility with various wireless standards. The availability of multiple peripheral interfaces allows for easy integration with external sensors, actuators, and other devices. Proper antenna design and impedance matching are crucial for optimal wireless performance. The SoC's power management features enable efficient power consumption, extending the battery life of portable devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,235 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess