The SBM3060UCT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. It features a low forward voltage drop, high surge current capability, and high-temperature operation, making it suitable for demanding environments.
Applications
- Switching Power Supplies (SMPS)
- Freewheeling diodes
- OR-ing diodes
- Reverse polarity protection
- DC-DC converters
Features
- Low forward voltage drop
- High surge current capability
- High-temperature operation
- High-frequency operation
- RoHS compliant
- Halogen-free
Benefits
- Improved efficiency in switching power supplies due to the low forward voltage drop, reducing power losses.
- Increased system reliability due to the high surge current capability, protecting the circuit from transient voltage spikes.
- Suitable for high-temperature environments due to its high-temperature operation capability.
- Efficient operation in high-frequency applications.
- Environmentally friendly due to its RoHS compliance and halogen-free construction.
Technical Specifications
The SBM3060UCT has a repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 30A (15A per diode). The peak forward surge current (IFSM) is typically 200A. The forward voltage drop (VF) at 15A is typically 0.7V. It is available in a TO-220AB package. The operating junction temperature range is typically -55°C to +175°C. The device is designed for efficient thermal management and high reliability in demanding applications.