Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 6V
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance at Frequency 0.6pF at 200MHz ~ 3GHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-uQFN (1.45x1)
Part Number Series HSP061
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805291-HSP061-2M6
Ultra Librarian 3D Model Ultra Librarian HSP061-2M6 CAD Model

Description

Product Overview: HSP061-2M6 - STMicroelectronics

The HSP061-2M6 is a highly integrated ESD protection device designed by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other voltage-induced transient events. It is an ideal solution for protecting sensitive electronic components in a variety of applications, including mobile phones, digital cameras, and other portable devices.

Key Features

  • High ESD Protection: The HSP061-2M6 offers robust ESD protection up to 15 kV, ensuring the safety and longevity of electronic components against static electricity and surges.
  • Low Capacitance: With a very low line capacitance, this device is suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It features a low leakage current, minimizing power consumption and making it suitable for battery-powered applications.
  • Multi-Line Protection: The device is capable of protecting up to 6 data lines, making it a compact and efficient solution for multi-line interfaces.
  • Small Package Size: The HSP061-2M6 comes in a small µQFN-10L package, which is ideal for space-constrained applications.

Applications

The HSP061-2M6 is versatile and can be used in a variety of applications where high-speed data line protection is crucial. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • DisplayPort interfaces
  • External storage interfaces
  • Smartphone and tablet data ports

Why Choose the HSP061-2M6?

STMicroelectronics' HSP061-2M6 stands out for its combination of high performance, low power consumption, and compact design. Its ability to protect multiple lines while maintaining signal integrity makes it a top choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces. With its easy integration into existing PCB layouts, the HSP061-2M6 is a practical addition to any sensitive electronic system requiring robust ESD protection.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,777 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention