EN
  • EN
  • DE

HDMIULC6-4SC6Y

Part No HDMIULC6-4SC6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17VC SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet, HDMI
Capacitance @ Frequency 1pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-6L
Win Source Part Number 016913-HDMIULC6-4SC6Y
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-4SC6Y CAD Model

Description

STMicroelectronics HDMIULC6-4SC6Y High-Speed ESD Protection

The HDMIULC6-4SC6Y is an advanced ESD protection device from STMicroelectronics, designed specifically to safeguard high-speed interfaces such as HDMI (High-Definition Multimedia Interface), DisplayPort, and eSATA. This robust protection device is essential for modern multimedia and communication systems that require reliable protection against electrostatic discharges (ESD) that can occur during everyday use and handling.

Featuring a low line capacitance, the HDMIULC6-4SC6Y ensures that signal integrity is maintained even at high data rates up to 3.4 Gbps. This is particularly important for the transmission of high-definition content, where maintaining the quality and integrity of the signal is crucial for the best viewing experience.

The device incorporates six rail-to-rail protection structures, which provide strong ESD protection for each high-speed differential pair. It is capable of withstanding ESD discharges up to 15 kV, exceeding the IEC 61000-4-2 standard level 4, which calls for ESD protection up to 8 kV (contact discharge) and 15 kV (air discharge). This level of protection is achieved through STMicroelectronics' innovative technology, which also allows for a very low PCB space occupation.

Moreover, the HDMIULC6-4SC6Y is packaged in a µQFN-10L, a compact and leadless package that is ideal for space-constrained applications. Its small form factor does not compromise its performance, ensuring that it can be integrated into a wide range of products without impacting design size or layout flexibility.

With its high ESD protection level and low capacitance, the HDMIULC6-4SC6Y is an excellent choice for designers looking to enhance the reliability and longevity of their products. Whether it's for consumer electronics, computer interfaces, or digital communication equipment, this protection device from STMicroelectronics stands as a testament to the company's commitment to providing advanced circuit protection solutions.

For more information, technical specifications, and application notes, interested parties are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5185 $51.8500
240+ $0.4254 $102.0960
365+ $0.4121 $150.4165
505+ $0.3988 $201.3940
650+ $0.3856 $250.6400
870+ $0.3457 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess