EN
  • EN
  • DE

HCF4098BE

Part No HCF4098BE
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 100ns
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067842-HCF4098BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4098BE CAD Model

Description

STMicroelectronics HCF4098BE Integrated Circuit

The HCF4098BE is a versatile monolithic integrated circuit produced by STMicroelectronics, designed specifically for use in precision timing and pulse generation applications. This dual monostable multivibrator features a wide range of capabilities that make it an essential component for designers who require reliable timing solutions in their electronic projects.

The device consists of two independent monostable multivibrators, each capable of producing accurate time delays or oscillation. In the time delay mode, the time is precisely controlled by one external resistor and one capacitor. For astable operation, the frequency and duty cycle can be controlled independently with two external resistors and one capacitor.

The HCF4098BE operates over a broad voltage range from 3V to 18V and offers a high degree of stability, ensuring consistent performance over its entire voltage range. This makes it suitable for applications that may experience fluctuations in power supply, ensuring that the device remains reliable under varying conditions.

Key features of the HCF4098BE include:

  • Wide supply voltage range (3V to 18V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Direct reset input
  • Output pulse width range from nanoseconds to extremely long duration up to 100% duty cycle
  • Leading-edge triggering (A input) and trailing-edge triggering (B input)
  • Retriggerable option for versatile pulse generation
  • Output capability: standard (10mA)
  • Temperature stability of 0.005% per °C

This integrated circuit is housed in a 16-pin dual-in-line package, making it easy to integrate into a variety of circuit boards and systems. The HCF4098BE's robust design ensures that it is capable of withstanding the rigors of everyday use in industrial, commercial, and consumer electronics applications.

Whether used in timing circuits, pulse generation systems, or as part of a more complex digital logic scheme, the HCF4098BE from STMicroelectronics provides the reliability and functionality needed to meet the demands of modern electronics design. Its precision and flexibility make it an invaluable tool for engineers and hobbyists alike who require consistent, accurate timing solutions.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5828 $58.2800
245+ $0.4783 $117.1835
375+ $0.4633 $173.7375
520+ $0.4484 $233.1680
670+ $0.4335 $290.4450
895+ $0.3885 $347.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,523 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess