EN
  • EN
  • DE

TS393CN

Part No TS393CN
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 2
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 71dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-DIP
Win Source Part Number 1274297-TS393CN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS393
Introduction Date April 20, 1999
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS393CN CAD Model

Description

STMicroelectronics TS393CN MicroPower Voltage Comparator

The TS393CN from STMicroelectronics is a highly efficient, micropower dual voltage comparator designed for a wide array of applications that require low power consumption and high precision. This integrated circuit is ideal for battery-operated systems, portable devices, and any other application where power efficiency is paramount.

Key Features

  • Low Power Consumption: The TS393CN is optimized for low power operation, consuming only a few microamperes of supply current, making it one of the best choices for energy-sensitive designs.
  • Dual Comparator: With two independent voltage comparators in a single package, it provides flexibility for various circuit configurations, such as window comparators or time delay circuits.
  • Wide Supply Range: Operating from a wide supply voltage range of 2V to 36V, or ±1V to ±18V in dual supplies, the TS393CN is versatile for both low and high voltage applications.
  • Low Input Bias Current: The device features a very low input bias current, which enhances its accuracy and makes it suitable for precision applications.
  • Fast Response Time: Despite its low power consumption, the TS393CN does not compromise on speed, offering a fast response time that is critical in applications where timing is crucial.

Applications

The TS393CN is utilized in a variety of applications, including:

  • Battery chargers
  • Power supply control
  • Energy-saving circuits
  • Window comparators
  • Alarm and monitoring systems
  • Logic voltage level conversion

Package and Quality

Encased in a standard DIP-8 package, the TS393CN ensures ease of integration into a wide range of printed circuit board designs. Its robust construction meets STMicroelectronics' high-quality standards, ensuring reliability and performance consistency.

With its combination of low power consumption, dual comparator design, and wide supply voltage range, the TS393CN from STMicroelectronics stands out as a versatile and efficient solution for precision voltage comparison in power-sensitive applications.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4765 $59.3355
17+ $6.9554 $118.2418
26+ $6.7383 $175.1958
36+ $6.5200 $234.7200
46+ $6.3028 $289.9288
62+ $5.6514 $350.3868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess