EN
  • EN
  • DE

ISL95859DHRTZ

Part No ISL95859DHRTZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Multi-phase 1+2+1 Core Controller For IMVP8 40LD 5X5 TQFN|
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065966-ISL95859DHRTZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL95859DHRTZ CAD Model

Description

The ISL95859DHRTZ is a multi-phase PWM regulator from Intersil, designed to control the voltage regulation of CPUs and GPUs in various computing platforms. It is a highly integrated solution that combines several control and protection features to ensure stable and efficient power delivery.

Applications:

  • Notebook computers
  • Desktop computers
  • Server platforms
  • Graphics cards
  • Embedded systems requiring precise voltage regulation

Features:

  • Multi-phase operation: Enables high current delivery with excellent thermal performance.
  • PWM control: Provides precise voltage regulation and fast transient response.
  • Integrated MOSFET drivers: Simplifies the design and reduces the number of external components.
  • Programmable switching frequency: Allows optimization for efficiency or transient response.
  • Overcurrent protection (OCP): Protects the load and the regulator from damage.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding safe limits.
  • Undervoltage protection (UVP): Shuts down the regulator if the input voltage is too low.
  • Remote sensing: Compensates for voltage drops across the load.
  • Power good output: Indicates the status of the output voltage.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Precise voltage regulation: Ensures stable operation of the load.
  • Fast transient response: Minimizes voltage droop during load changes.
  • Robust protection features: Prevents damage to the load and the regulator.
  • Simplified design: Reduces the number of external components and the design effort.
  • Increased system reliability: Ensures stable and reliable operation of the system.

Additional Details:

The ISL95859DHRTZ supports various operating modes and includes advanced features such as adaptive dead-time control and phase shedding to optimize efficiency under different load conditions. It is typically used with external MOSFETs to provide the required current capability for the specific application. It is available in a compact package, making it suitable for space-constrained applications. Datasheet provides detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess