EN
  • EN
  • DE

HCF4049UBEY

Part No HCF4049UBEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC BUFF/CNVRTR HEX INVERT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 48mA
Logic Level - Low 1 V to 3 V
Logic Level - High 4 V to 12 V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 016796-HCF4049UBEY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4049UBEY CAD Model

Description

The HCF4049UBEY, manufactured by STMicroelectronics, is a high-to-low level logic converter fabricated with silicon gate C2MOS technology. This integrated circuit is designed to provide a hex inverting buffer with high current output capability suitable for driving TTL or high capacitive loads. With its robust design, it ensures reliability and performance in a wide range of applications.

Key Features

  • Logic Type: CMOS
  • Number of Channels: 6 Channel
  • Input Level: High
  • Output Level: Low
  • Output Current: 10mA
  • Supply Voltage - Max: 18V
  • Supply Voltage - Min: 3V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: DIP-16

Applications

The HCF4049UBEY is an extremely versatile component that can be used in a variety of electronic circuits. Its primary use is to interface with and drive TTL systems. It is also well-suited for use in logic level conversion, wave shaping, signal buffering, and high sink current applications. Due to its wide operating voltage range, it is compatible with most common logic levels and can be integrated into both digital and analog circuits.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the HCF4049UBEY is no exception. This IC is designed to meet the stringent requirements of the automotive industry and is qualified under the Q100 standard. It also has ESD protection and latch-up immunity, which ensures that the device will continue to operate under harsh conditions and resist damage from electrostatic discharges.

Ordering Information

The product is available in a DIP-16 package and can be ordered using the part number HCF4049UBEY. For detailed information on pricing, availability, and shipping, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess