EN
  • EN
  • DE

SPC560P44L5CEFBR

Part No SPC560P44L5CEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 36K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263339-SPC560P44L5CEFBR
Ultra Librarian 3D Model Ultra Librarian SPC560P44L5CEFBR CAD Model

Description

The SPC560P44L5CEFBR is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to address the sophisticated demands of automotive and industrial applications. This powerful MCU is based on the Power Architecture® and is part of the SPC56 0-line family, offering high-performance computing capabilities combined with a rich set of peripherals.

Key Features

  • Core: This microcontroller incorporates a 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at a frequency of up to 64 MHz, providing an optimal balance between processing power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, the SPC560P44L5CEFBR allows for ample program storage and efficient data handling, making it ideal for complex applications.
  • Advanced Timer Units: Multiple advanced timer units are available, including standard and enhanced Motor Control Timers, which are perfect for a wide range of timing and PWM tasks.
  • Digital Communication Interfaces: The device features an array of communication interfaces, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and serial communication interfaces (SCI), ensuring versatile connectivity options.
  • Analog-to-Digital Converter (ADC): A high-precision, 12-bit ADC with multiple channels allows for accurate data acquisition and sensor interfacing.
  • Enhanced Safety Features: The MCU includes a comprehensive set of safety features, such as a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) on the flash memory, enhancing the reliability and security of applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.
  • Packaging: The SPC560P44L5CEFBR is offered in a LQFP144 package, which is designed to optimize board space and simplify PCB design.

Applications

The versatility and robust feature set of the SPC560P44L5CEFBR make it an excellent choice for various applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and performance also make it suitable for industrial automation, robotics, and other demanding control applications.

With its comprehensive feature set and adherence to stringent quality standards, the SPC560P44L5CEFBR microcontroller from STMicroelectronics is a powerful and reliable solution for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess