EN
  • EN
  • DE

HCF4033BE

Part No HCF4033BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188229-HCF4033BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4033BE CAD Model

Description

STMicroelectronics HCF4033BE CMOS Decade Counter/Divider

The HCF4033BE is a high-quality integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This device is a monolithic integrated circuit fabricated in MOS (Metal Oxide Semiconductor) technology available in a DIP (Dual In-line Package) format. The HCF4033BE is part of the CMOS family, which means it benefits from both high-speed operation and low power consumption, making it an ideal choice for a variety of electronic applications.

This versatile component is a decade counter/divider with decoded 7-segment display outputs and display enable. It has been designed to interface with 7-segment displays; it can count from 0 to 9 cyclically, and it can be used in simple counting applications, frequency division, timekeeping, clocks, calendars, or as an interface for readouts in digital systems.

The HCF4033BE operates with a supply voltage ranging from 3V to 18V, which provides a broad range of compatibility with other logic families and makes it suitable for battery-operated devices as well as more traditional power sources. Its ability to operate over such a wide voltage range means it can be integrated into systems without the need for level shifting or voltage regulation, simplifying design and reducing component count.

Key features of the HCF4033BE include its ripple-blanking input and lamp test provision, which allow for testing of the display without affecting the counting sequence. The ripple-blanking output can be used to drive the ripple-blanking input of the next decade in a multi-decade counting chain. Additionally, the HCF4033BE has an asynchronous reset to zero, which is very useful for initializing the count or resetting the system quickly and effectively.

In conclusion, the STMicroelectronics HCF4033BE is a reliable and efficient solution for designers looking to implement counting or division tasks within their electronic projects. With its easy integration, low power consumption, and versatility, this component is well-suited for a wide range of applications in consumer electronics, industrial control systems, and portable devices.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Murata Electronics North America
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Hanrun
Lowest to $0.8712
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess