Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 099119-HCF4024M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4024M013TR CAD Model

Description

STMicroelectronics HCF4024M013TR Product Overview

The HCF4024M013TR from STMicroelectronics is a high-quality, versatile integrated circuit (IC) that belongs to the family of CMOS ripple-carry binary counter/dividers. This advanced semiconductor is designed to provide reliable and efficient counting solutions for a wide range of applications, from consumer electronics to industrial automation systems.

Encased in a compact SO-14 package, the HCF4024M013TR is a 7-stage binary counter that features a fully static operation with a medium-speed operation capability. Each counter stage is a flip-flop, and a complete cycle of the counter is achieved when all flip-flops have toggled after the application of a number of input pulses equal to the binary value of 128 (2^7).

The device operates over a broad voltage range from 3V to 15V, making it suitable for battery-operated devices as well as for standard logic level systems. This flexibility allows designers to integrate the HCF4024M013TR into various circuit configurations without the need for additional voltage regulation components.

One of the key features of the HCF4024M013TR is its asynchronous reset input, which, when activated, resets the counter to its zero state. This functionality is crucial for applications that require precise timing or need to quickly return to a known state upon certain conditions.

The HCF4024M013TR also boasts low power consumption, which is a hallmark of CMOS technology. This characteristic ensures that devices incorporating this IC will have a longer battery life and reduced power costs. Additionally, the counter's outputs are buffered, which provides better drive capabilities and allows for direct driving of larger loads, such as LED displays or other digital readout devices.

STMicroelectronics ensures that the HCF4024M013TR meets high-quality standards, offering robust performance and reliability. The product is available in tape and reel packaging, denoted by the TR suffix, which facilitates automated assembly processes and is optimal for mass production requirements.

Overall, the HCF4024M013TR from STMicroelectronics is an excellent choice for designers looking for a reliable, efficient, and versatile binary counter/divider IC that can be easily integrated into a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for HEF40193BP,652
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4782
ECAD model for 74LVC161BQ,115
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Lowest to $21.0274
ECAD model for MC14569BDW
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
NXP / Nexperia
12-stage binary ripple counter
Lowest to $0.5091
ECAD model for 74HC4040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6500 $65.0000
245+ $0.5335 $130.7075
380+ $0.5169 $196.4220
520+ $0.5001 $260.0520
670+ $0.4835 $323.9450
900+ $0.4333 $389.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,270 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention