EN
  • EN
  • DE

HCF40182BE

Part No HCF40182BE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998989-HCF40182BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40182BE CAD Model

Description

The HCF40182BE is a high-performance integrated circuit produced by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This particular IC is a part of the HCF series and embodies a full adder-subtractor, which is a fundamental component used in digital electronics and computing systems for arithmetic operations.

Key Features

  • Functionality: The HCF40182BE is designed to perform both addition and subtraction on binary numbers. It is capable of handling 4-bit binary numbers, making it suitable for simple arithmetic operations.
  • Versatility: This IC can be cascaded with other units to handle larger binary numbers, providing flexibility for various applications and complexity levels in digital systems.
  • Logic Family: It belongs to the CMOS (Complementary Metal-Oxide-Semiconductor) logic family, which is known for its low power consumption and high noise immunity.
  • Supply Voltage: The HCF40182BE operates within a wide supply voltage range, typically from 3V to 15V, accommodating different power requirements and ensuring compatibility with other CMOS devices.

Applications

The versatility of the HCF40182BE allows it to be used in a variety of applications, including:

  • Calculators
  • Digital computers
  • Binary arithmetic processing units
  • Control systems
  • Embedded systems

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The HCF40182BE is manufactured with precision and undergoes rigorous testing to ensure its performance and reliability. Its robust design makes it suitable for both commercial and industrial applications, withstanding challenging environmental conditions.

Conclusion

In conclusion, the HCF40182BE from STMicroelectronics is a reliable and efficient solution for digital arithmetic operations. Its CMOS technology ensures low power consumption, while its design allows for scalability and versatility in a wide range of applications. Whether for educational purposes, consumer electronics, or complex computing systems, the HCF40182BE is an excellent choice for designers and engineers looking for a dependable full adder-subtractor IC.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess