The IRF830-H is an N-channel enhancement mode power MOSFET from Harris Corporation (now part of Renesas). This device is designed for high voltage, high-speed power switching applications.
Applications
- High-efficiency switch mode power supplies
- Uninterruptible power supplies (UPS)
- Motor control circuits
- High voltage DC-DC converters
- Lighting ballasts
Features
- N-Channel enhancement mode
- High voltage capability (typically 500V)
- Fast switching speed
- Low drain-source on-resistance (RDS(on))
- Avalanche energy rated
- Simple drive requirements
Benefits
- Improved power supply efficiency due to low RDS(on)
- Reduced switching losses due to fast switching speed
- Simplified circuit design due to simple drive requirements
- Increased system reliability due to avalanche energy rating
- Cost-effective solution for high voltage power switching
Additional Details
The IRF830-H typically features a voltage rating of 500V, a continuous drain current of around 4.5A - 5A (depending on the exact specification). It is commonly available in a TO-220 package. The low on-resistance minimizes conduction losses, contributing to higher overall efficiency. The fast switching speed also reduces switching losses, making it suitable for high-frequency applications. The device's ruggedness and avalanche energy rating provide added protection against voltage transients and overvoltage conditions.