Maxim Integrated MAX409BEPA+ Precision Operational Amplifier
The MAX409BEPA+ is a high-precision operational amplifier from Maxim Integrated that offers a unique combination of low noise, high speed, and precision specifications. Designed to cater to a wide range of applications, this operational amplifier is suitable for use in test equipment, instrumentation, and other analog circuits that demand high accuracy and stability.
The MAX409BEPA+ features a low offset voltage of just 50µV and low drift over time and temperature, ensuring that it maintains its precision in various operating conditions. Its high gain-bandwidth product of 1MHz and fast slew rate of 0.5V/µs make it a great choice for applications requiring fast and accurate signal amplification.
With a supply voltage range of ±4V to ±18V, this operational amplifier is versatile enough to fit into both single and dual supply configurations, providing designers with flexibility in circuit design. Additionally, its low input bias current of 10nA is ideal for high-impedance sensor applications and precision integrators.
The MAX409BEPA+ comes in a DIP-8 package, making it easy to integrate into through-hole PCB designs. It also offers a high input impedance, which minimizes loading on the signal source and preserves signal integrity.
Key features of the MAX409BEPA+ include:
- Low Offset Voltage: 50µV
- Low Drift: 0.3µV/°C
- High Gain-Bandwidth Product: 1MHz
- Fast Slew Rate: 0.5V/µs
- Low Input Bias Current: 10nA
- Wide Supply Voltage Range: ±4V to ±18V
- DIP-8 Package for Easy Integration
The MAX409BEPA+ is an excellent choice for precision analog applications, offering a balance of performance specifications that can enhance the accuracy and reliability of your electronic designs. Whether you're developing sensitive instrumentation, precision filters, or any other application that requires a high-quality operational amplifier, the MAX409BEPA+ from Maxim Integrated is a component that can meet and exceed your expectations.