The HCC40107BK from STMicroelectronics is a high-quality, versatile integrated circuit that features a quad 2-input NAND gate configuration. This IC is designed to operate over a broad voltage range and offers a balanced propagation delay and transition time, making it a reliable choice for a wide range of digital applications.
Key Features
- Logic Type: NAND gate
- Logic Family: HCC40xxx Series
- Number of Gates: 4
- Number of Inputs per Gate: 2
- Supply Voltage Range: 3V to 15V
- Output Current: High performance, with capability to drive 10 LS-TTL loads
- Temperature Range: -55°C to +125°C, suitable for automotive applications
- Package: DIP-14 (Dual In-line Package)
- Mounting Type: Through Hole
Performance and Quality
The HCC40107BK is built to ensure high-speed performance while maintaining a low power consumption. It is characterized for operation from -55°C to +125°C, making it an ideal choice for the most demanding environments. The device also features noise immunity consistent with the full military temperature range and is designed to meet the requirements of JEDEC standard no. 7A.
Applications
This quad 2-input NAND gate IC is highly versatile and can be used in various digital circuits and applications. It is commonly used in:
- Automotive systems
- Logic function generators
- Control systems
- Signal processing
- Computing devices
Reliability and Support
STMicroelectronics is renowned for its commitment to providing reliable and high-quality components. The HCC40107BK is no exception and is supported by comprehensive technical documentation and customer support. Engineers and designers can rely on this component for a stable and durable performance in their electronic designs.