EN
  • EN
  • DE

GM5868H-LF-AA

Part No GM5868H-LF-AA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 268024-GM5868H-LF-AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM5868H-LF-AA CAD Model

Description

Product Overview: GM5868H-LF-AA

The GM5868H-LF-AA is a state-of-the-art integrated circuit (IC) from STMicroelectronics, designed for advanced motor control applications. This high-performance product is specifically engineered to meet the demanding requirements of precision motor control systems, offering a combination of power, efficiency, and reliability.

Key Features

  • Advanced Motor Control: The GM5868H-LF-AA is optimized for controlling brushless DC (BLDC) motors, providing smooth operation and precise speed control.
  • High Efficiency: With its integrated power MOSFETs and low on-resistance, the IC achieves high efficiency, reducing heat dissipation and improving overall system performance.
  • Integrated Protections: The device includes a variety of protection features such as overcurrent, overtemperature, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Packaging: The GM5868H-LF-AA comes in a compact package that is ideal for space-constrained applications, allowing for a smaller footprint and reduced board space.

Applications

The versatility of the GM5868H-LF-AA makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Drones and UAVs

Technical Specifications

The GM5868H-LF-AA boasts an impressive set of technical specifications that make it a top choice for developers and engineers. It operates over a wide voltage range and is designed to handle significant power levels while maintaining precise control of motor operations.

Why Choose GM5868H-LF-AA?

STMicroelectronics' commitment to innovation is evident in the GM5868H-LF-AA. Its combination of performance, efficiency, and compact design make it an excellent choice for any project requiring reliable motor control. Its integrated features and protections streamline the design process, reduce the need for additional components, and help to accelerate time-to-market for your products.

For detailed datasheets, application notes, and further information on the GM5868H-LF-AA, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $6.7233
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Lowest to $3.2617
Gamma Microelectronics Inc.
Need more? Email Us
Gamma Microelectronics Inc.
Lowest to $0.0658
Gamma Microelectronics Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess