Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Catalyst Semiconductor
Series CAT5241
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) ±300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 300
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576420-CAT5241YI-25
Ultra Librarian 3D Model Ultra Librarian CAT5241YI-25 CAD Model

Description

The 576420-CAT5241YI-25 is a digital potentiometer integrated circuit (IC) from the CAT5241 series.

  • Manufacturer: Catalyst Semiconductor
  • Product Name: 576420-CAT5241YI-25
  • Type: digital potentiometer IC
  • Series: CAT5241
  • Application: data acquisition
  • Feature: cascade pin
  • Package: bulk
  • Circuits: 4
  • Standard Package: 1 piece
  • Tolerance: ±20%
  • Taper: linear
  • Taps: 64
  • Resistance: 2.5k ohms
  • Voltage Range: 2.5V to 6V
  • Temperature Coefficient: ±300ppm/°C
  • Wiper Resistance: 300 ohms (typical)
  • Mounting Type: surface mountable
  • Package: 20-TSSOP
  • Operating Temperature: -40°C to 85°C
  • Status: active

You May Also Be Interested in

Intersil
IC POT DUAL 32TAP 20-TSSOP / Digital Potentiometer 18.5kOhm 32POS Volatile Log 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL22102IV20Z-TK
Renesas Electronics America
IC DGT POT 10KOHM 256TAP 20TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Lowest to $11.8608
ECAD model for X95840WV20IZ-2.7T1
Intersil
IC DGTL POT QUAD 10K 20QFN / Digital Potentiometer 10kOhm 256POS Volatile Linear 20-Pin PQFN EP T/R
Need more? Email Us
ECAD model for ISL23445WFRZ-T7A
ON Semiconductor
IC POT DIGITL 50K 100TAP 8TSSOP / Digital Potentiometer 50kOhm 100POS Non-Volatile Linear 8-Pin TSSOP T/R
Need more? Email Us
ECAD model for CAT5113YI-50-GT3
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
ECAD model for DS3501U+T&R/C
ON Semiconductor
IC POT DPP 2.5K 64TAP 20SOIC / Digital Potentiometer 2.5kOhm 64POS Non-Volatile Linear 20-Pin SOIC W T/R
Need more? Email Us
ECAD model for CAT5221WI-25-T1
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $24.4713
ECAD model for DS3930E+
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $11.5228
ECAD model for MAX5487EUD+
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Need more? Email Us
ECAD model for MAX5484EUD+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention