EN
  • EN
  • DE

GG25LJ

Part No GG25LJ
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MON GAS GAUGE 10FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr STMicroelectronics
Series OptimGauge™
Package Tape & Reel
Product Status Last Time Buy
Function Battery Monitor
Battery Chemistry -
Number of Cells -
Fault Protection -
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFBGA, FCCSP
Supplier Device Package 10-FCCSP (1.37x2.01)
Base Product Number GG25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372087-GG25LJ
Ultra Librarian 3D Model Ultra Librarian GG25LJ CAD Model

Description

STMicroelectronics GG25LJ Product Overview

The GG25LJ is a state-of-the-art semiconductor product from STMicroelectronics, designed to cater to a broad range of electronic applications. This product is part of STMicroelectronics' commitment to providing innovative, high-performance components for the modern market.

Key Features

  • High Efficiency: The GG25LJ is engineered to deliver optimal performance with high efficiency, reducing power loss and improving overall system reliability.
  • Durability: Built to withstand tough conditions, this product offers enhanced durability and a long operational life, making it a reliable choice for demanding applications.
  • Compact Design: Its compact form factor allows for easy integration into various circuit designs, saving space without compromising on power or functionality.
  • Wide Operating Range: The device can operate over a wide range of temperatures and voltages, ensuring consistent performance across diverse environments and conditions.

Applications

The GG25LJ is versatile and can be used in numerous applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The technical specifications of the GG25LJ are designed to meet rigorous industry standards, ensuring compatibility and performance in a wide array of products and systems. Users should consult the detailed datasheet for in-depth technical information and guidelines for optimal usage conditions.

Quality and Support

STMicroelectronics is known for its commitment to quality and customer support. The GG25LJ is backed by a comprehensive warranty and a support team ready to assist with any technical queries or issues. Customers can also access a wealth of resources, including application notes, white papers, and design tools, to facilitate the integration of the GG25LJ into their projects.

For further information or to request samples of the GG25LJ, interested parties should contact STMicroelectronics directly or visit the official website to ensure they have access to the most up-to-date resources and support.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess