EN
  • EN
  • DE

FY1105W736RR

Part No FY1105W736RR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060042-FY1105W736RR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FY1105W736RR CAD Model

Description

Introducing the STMicroelectronics FY1105W736RR

The STMicroelectronics FY1105W736RR is a state-of-the-art component designed for high-performance applications that require reliability and efficiency. As a product from one of the leaders in semiconductor solutions, this component is ideal for a wide range of electronic applications, including industrial, automotive, and consumer electronics.

At the core of the FY1105W736RR is its advanced technology optimized for power management tasks. It is built to offer exceptional durability and stability under various operating conditions, which makes it a go-to choice for engineers and designers looking for components that can withstand challenging environments.

The FY1105W736RR boasts a robust design that ensures minimal power loss and heat generation, contributing to the overall efficiency of the systems it is integrated into. This is particularly important for battery-operated devices where power conservation is critical. Moreover, its compact form factor allows for seamless integration into space-constrained designs without compromising performance.

Key features of the FY1105W736RR include:

  • High reliability and long operational life, ensuring consistent performance over time.
  • Optimized power handling capabilities to suit a variety of power-intensive applications.
  • Low quiescent current that helps in reducing the overall energy consumption of the system.
  • Advanced protection features that safeguard the component and the system against over-voltage, over-current, and thermal overload conditions.
  • Compatibility with a wide range of operating temperatures, making it suitable for use in environments with extreme conditions.

STMicroelectronics' commitment to quality is evident in the FY1105W736RR, which undergoes rigorous testing to ensure that it meets the highest industry standards. Whether it's for controlling power in automotive electronics, managing energy in industrial machinery, or powering up consumer gadgets, the FY1105W736RR is engineered to deliver unparalleled performance.

For developers and manufacturers seeking a reliable and efficient power management solution, the FY1105W736RR from STMicroelectronics represents a smart investment. Its combination of advanced features, compact size, and high durability makes it an essential component for any high-quality electronic product.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess