EN
  • EN
  • DE

FTS1A048A01LE

Part No FTS1A048A01LE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description Fingertip S Multi-Touch Capacitive Touchscreen Controller With Multi-Mode Sensing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980677-FTS1A048A01LE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTS1A048A01LE CAD Model

Description

Overview of FTS1A048A01LE from STMicroelectronics

The FTS1A048A01LE is a cutting-edge electronic component manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the needs of modern electronics with its high-performance capabilities and reliability. The FTS1A048A01LE is an integral part of various applications, including industrial, automotive, and consumer electronics, making it a versatile choice for designers and engineers.

Key Features

  • High Current Rating: The device is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: With its low on-resistance, the FTS1A048A01LE ensures efficient power usage and minimal heat generation.
  • Fast Switching Speed: The component offers quick switching capabilities, which is essential for high-frequency operations.
  • Robust Thermal Performance: Designed to operate effectively under varying thermal conditions, this product maintains its performance even at elevated temperatures.
  • Compact Footprint: Its small size allows for a more compact design in end products, providing space savings on printed circuit boards (PCBs).

Applications

The versatility of the FTS1A048A01LE makes it an excellent choice for a wide range of applications, including:

  • Power management systems
  • Motor control circuits
  • LED lighting solutions
  • Battery-powered devices
  • Automotive electronics
  • Portable electronic devices

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The FTS1A048A01LE is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this product to perform consistently over its intended lifespan, even in the most demanding conditions.

Support and Resources

STMicroelectronics provides comprehensive support for the FTS1A048A01LE, including detailed datasheets, application notes, and design resources. This support ensures that engineers and designers can maximize the potential of the component in their projects, leading to innovative and efficient designs.

You May Also Be Interested in

Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,504 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess