Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 100 V 40A Through Hole TO-220AB
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FERD40H100STS-ND, 497-16954
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871724-FERD40H100STS
Ultra Librarian 3D Model Ultra Librarian FERD40H100STS CAD Model

Description

The FERD40H100STS is a high-performance Field Effect Rectifier Diode (FERD) designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This cutting-edge rectifier diode is engineered to meet the demanding needs of modern power management systems, offering superior efficiency and thermal performance.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 100V, the FERD40H100STS is well-suited for high-voltage applications, ensuring reliability and robustness in challenging environments.
  • Low Forward Voltage Drop (VF): The device offers an exceptionally low VF, which minimizes conduction losses and improves overall system efficiency, especially in high-current scenarios.
  • Fast Switching Speed: The FERD technology ensures fast switching capabilities, making the FERD40H100STS ideal for high-frequency power switching applications.
  • Reduced Leakage Current: It features a low leakage current that enhances the efficiency and reliability of the device, particularly important for power-sensitive designs.
  • High Avalanche Ruggedness: Designed to withstand high energy pulses in the avalanche and commutation modes, this diode is made for applications requiring rugged performance.

Applications

The FERD40H100STS is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Adapters and chargers for consumer electronics
  • Lighting systems, including LED drivers
  • Solar inverters and photovoltaic systems
  • Automotive applications requiring high efficiency and reliability

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The FERD40H100STS is produced with state-of-the-art manufacturing processes, ensuring both performance and durability. It is compliant with international standards, reflecting STMicroelectronics' dedication to excellence and customer satisfaction.

Conclusion

With its combination of high reverse voltage capability, low forward voltage drop, fast switching speed, and robust construction, the FERD40H100STS from STMicroelectronics represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1446 $51.5070
110+ $0.9392 $103.3120
165+ $0.9098 $150.1170
230+ $0.8805 $202.5150
295+ $0.8511 $251.0745
395+ $0.7631 $301.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention