EN
  • EN
  • DE

FERD30L60CTS

Part No FERD30L60CTS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 15A TO220AB / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 15A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 545 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 820 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number FERD30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17694
Standard Package 50
Win Source Part Number 1324067-FERD30L60CTS
Ultra Librarian 3D Model Ultra Librarian FERD30L60CTS CAD Model

Description

STMicroelectronics FERD30L60CTS - Field Effect RectiFET™

The FERD30L60CTS is a cutting-edge Field Effect RectiFET™ from STMicroelectronics, designed for applications requiring high efficiency and reliability. This powerful semiconductor device combines the advantages of a Fast Recovery Diode (FRD) with those of a Low Voltage Drop Schottky Diode, offering superior performance in a compact package.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the FERD30L60CTS is suitable for high-voltage applications, ensuring robust performance under demanding conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates to reduced conduction losses and improved system efficiency, particularly important for power-sensitive applications.
  • Fast Switching Speed: The fast recovery time of the FERD30L60CTS minimizes switching losses and enables high-frequency operation, making it ideal for switch-mode power supplies and other power conversion systems.
  • Reduced Leakage Current: The low leakage current of the device at high temperatures enhances its reliability and extends its operational lifespan, thereby reducing maintenance costs and downtime.
  • TO-220FP Package: Encased in a TO-220FP package, the FERD30L60CTS offers excellent thermal performance and is easy to integrate into various circuit designs.

Applications

The versatility of the FERD30L60CTS allows it to be used in a wide array of applications, including but not limited to:

  • Power supply units
  • LED lighting systems
  • Adapters and chargers
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Automotive applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the FERD30L60CTS is no exception. Manufactured with state-of-the-art technology and rigorous testing, this RectiFET™ is designed to meet the highest standards of performance and durability. Customers can rely on the FERD30L60CTS for consistent operation and long-term reliability in their electronic designs.

For engineers and designers looking for a diode that offers both efficiency and robustness, the STMicroelectronics FERD30L60CTS stands out as an exceptional choice that can help optimize power management and enhance overall system performance.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess